TE Connectivity EGCS-50-C20016
- 收藏
- 对比
EGCS-50-C20016详情
TE Connectivity EGCS-50-C20016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-50-C20016
TE Internal Description
EGCS-D1SM-50
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-600 to 0-10000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
4 mV/g
EGCS-50-C20016拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。