TE Connectivity EGCS-50-C20036
- 收藏
- 对比
EGCS-50-C20036详情
TE Connectivity EGCS-50-C20036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
4 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-600 to 0-10000
Acceleration Range (±)u2009(g)
50
TE Internal Description
EGCS-D0-50-/L3M
TE Internal #
EGCS-50-C20036
EGCS-50-C20036拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。