TE Connectivity EGCS-5K-C20019
- 收藏
- 对比
EGCS-5K-C20019
2460-EGCS-5K-C20019
运动传感器 - 振动
--
大陆
立即发货

EGCS-D0-5000-V10/L5M
1最小包装量--
EGCS-5K-C20019详情
TE Connectivity EGCS-5K-C20019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-5K-C20019
TE Internal Description
EGCS-D0-5000-V10/L5M
Acceleration Range (±)u2009(g)
5000
Frequency Responseu2009(Hz)
0-100 to 0-4000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.04 mV/g
EGCS-5K-C20019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。