TE Connectivity EGCS-D5-10000-/L10F
- 收藏
- 对比
EGCS-D5-10000-/L10F
2460-EGCS-D5-10000-/L10F
运动传感器 - 振动
--
大陆
立即发货

EGCS-D5-10000-/L10F
1最小包装量--
EGCS-D5-10000-/L10F详情
TE Connectivity EGCS-D5-10000-/L10F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20011518-00
TE Internal Description
EGCS-D5-10000-/L10F
Acceleration Range (±)u2009(g)
10000
Frequency Responseu2009(Hz)
0-5000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.016 mV/g
EGCS-D5-10000-/L10F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。