THERMALTRONICS HTN-BQ196
- 收藏
- 对比
HTN-BQ196
8-HTN-BQ196
焊接,拆焊,返修尖头,喷嘴
--
大陆
立即发货

Nozzle: hot air; BQFP196; 37.7x37.7mm; H-BQ38
1最小包装量--
HTN-BQ196详情
THERMALTRONICS HTN-BQ196重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
98.2g
Engineering PN
H-BQ38
Nozzle size
37.7x37.7mm
Related items
HCT-900
Related items1
TMT-HA300
Applications of soldering equipment
BQFP196
Type of nozzle
hot air
HTN-BQ196拓展信息







哦! 它是空的。