THERMALTRONICS HTN-QF160
- 收藏
- 对比
HTN-QF160
8-HTN-QF160
焊接,拆焊,返修尖头,喷嘴
--
大陆
立即发货

Nozzle: hot air; QFP120,QFP128,QFP144,QFP160; 31.2x31.2mm; H-Q28
1最小包装量--
HTN-QF160详情
THERMALTRONICS HTN-QF160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of nozzle
hot air
Applications of soldering equipment1
QFP160
Applications of soldering equipment
QFP120
Related items1
TMT-HA300
Related items
HCT-900
Nozzle size
31.2x31.2mm
Engineering PN
H-Q28
Gross weight
94.2g
Certificates
RoHS compliant
HTN-QF160拓展信息







哦! 它是空的。