THERMALTRONICS HTN-QF100
- 收藏
- 对比
HTN-QF100
8-HTN-QF100
焊接,拆焊,返修尖头,喷嘴
--
大陆
立即发货

Nozzle: hot air; QFP100,QFP64,QFP80; 23.4x18.1mm; H-Q1420
1最小包装量--
HTN-QF100详情
THERMALTRONICS HTN-QF100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of nozzle
hot air
Applications of soldering equipment1
QFP100
Applications of soldering equipment
QFP64
Related items1
TMT-HA300
Related items
HCT-900
Nozzle size
23.4x18.1mm
Engineering PN
H-Q1420
Gross weight
73.6g
Certificates
RoHS compliant
HTN-QF100拓展信息







哦! 它是空的。