THERMALTRONICS HTN-QF80
- 收藏
- 对比
HTN-QF80
8-HTN-QF80
焊接,拆焊,返修尖头,喷嘴
--
大陆
立即发货

Nozzle: hot air; QFP52,QFP80; 17.3x17.3mm; H-Q14
1最小包装量--
HTN-QF80详情
THERMALTRONICS HTN-QF80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
60.3g
Engineering PN
H-Q14
Nozzle size
17.3x17.3mm
Related items
HCT-900
Related items1
TMT-HA300
Applications of soldering equipment
QFP52
Applications of soldering equipment1
QFP80
Type of nozzle
hot air
HTN-QF80拓展信息







哦! 它是空的。