ARNI-790J详情
Toshiba ARNI-790J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
40
Material quality
Stainless steel V2A
Shock resistant
有
Manufacturer Part Number
ARNI-790J
Manufacturer
Toshiba
ARNI-790J拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。