ARNI-796A详情
Toshiba ARNI-796A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
8 - 8
With strain relief
有
Number of cables
2 - 2
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
Manufacturer Part Number
ARNI-796A-TOSH
Manufacturer
Toshiba
ARNI-796A拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。