ARNI-920A详情
Toshiba ARNI-920A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
Other
Colour outer sheath
Orange
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Other
Manufacturer Part Number
ARNI-920A-TOSH
Manufacturer
Toshiba
频率
50 - 60
长度
15
ARNI-920A拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。