MJ3001 PBFREE详情
Central MJ3001 PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2 +Tab
Package Type
TO-3
Collector-Base Voltage
80(V)
Collector Current (DC)
10(A)
Number of Elements
1
Rad Hardened
无
Mounting
通孔
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
RoHS
Details
包装
Tube
子类别
Transistors
极性
NPN
配置
Single
功率耗散
50(W)
产品类别
达林顿晶体管
产品类别
达林顿晶体管
MJ3001 PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor Corp
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor








哦! 它是空的。