Central Semiconductor 2N6076 PBFREE
- 收藏
- 对比
2N6076 PBFREE
420-2N6076 PBFREE
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Bipolar Transistors - BJT PNP Lo Noise
1最小包装量--
2N6076 PBFREE详情
Central Semiconductor 2N6076 PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Transistor Polarity
PNP
Factory Pack QuantityFactory Pack Quantity
2500
Unit Weight
0.016000 oz
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
2N6076PBFREE
Part Life Cycle Code
活跃
Ihs Manufacturer
CENTRAL SEMICONDUCTOR CORP
Risk Rank
5.66
包装
Bulk
JESD-609代码
e3
端子表面处理
镍外哑光锡
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
2N6076 PBFREE拓展信息
Central Semiconductor
Central Semiconductor
Central Semiconductor Corp
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor
Central Semiconductor







哦! 它是空的。