Diodes Incorporated DMN2012UCA6-7
- 收藏
- 对比
DMN2012UCA6-7
671-DMN2012UCA6-7
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

MOSFET BVDSS: 8V-24V X3-DSN2718-
1最小包装量--
DMN2012UCA6-7详情
Diodes Incorporated DMN2012UCA6-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
包装
Tape & Reel (TR)
JESD-609代码
e4
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
RoHS状态
ROHS3 Compliant
DMN2012UCA6-7拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。