注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.094155
10
¥1.975615
100
¥1.863785
500
¥1.758292
1000
¥1.658765
Diodes Incorporated DMT3009LEV-13
- 收藏
- 对比
DMT3009LEV-13
671-DMT3009LEV-13
晶体管 - FET,MOSFET - 阵列
--
大陆
立即发货

MOSFET 25V~30V POWERDI3333-8
--最小包装量--
¥
总价: ¥
DMT3009LEV-13详情
Diodes Incorporated DMT3009LEV-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
22 Weeks
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
DMT3009LEV-13拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated






哦! 它是空的。