Freescale Semiconductor, Inc. (NXP Semiconductors) N74F32D-T,623
- 收藏
- 对比
N74F32D-T,623
909-N74F32D-T,623
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

N74F32D-T,623 datasheet pdf and Logic - Gates and Inverters product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
N74F32D-T,623详情
Freescale Semiconductor, Inc. (NXP Semiconductors) N74F32D-T,623重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
14
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.45(Max)
Package Width
4(Max)
Package Length
8.75(Max)
PCB changed
14
Supplier Package
SO
零件状态
Obsolete
N74F32D-T,623拓展信息
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor







哦! 它是空的。