Integrated Device Technology IDT7016S12J
- 收藏
- 对比
IDT7016S12J
1179-IDT7016S12J
连接器,连接线
--
大陆
立即发货

Dual-Port SRAM, 16KX9, 12ns, CMOS, PQCC68, PLASTIC, LCC-68
1最小包装量--
IDT7016S12J详情
Integrated Device Technology IDT7016S12J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
QCCJ, LDCC68,1.0SQ
Rohs Code
无
Manufacturer Part Number
IDT7016S12J
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.43
Part Package Code
LCC
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.32.00.41
Reach合规守则
not_compliant
引脚数量
68
IDT7016S12J拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。