Integrated Device Technology IDT7164S70DB
- 收藏
- 对比
IDT7164S70DB
1179-IDT7164S70DB
连接器,连接线
--
大陆
立即发货

Standard SRAM, 8KX8, 70ns, CMOS, CDIP28, 0.600 INCH, CERAMIC, DIP-28
--最小包装量--
IDT7164S70DB详情
Integrated Device Technology IDT7164S70DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP28,.6
Rohs Code
无
Manufacturer Part Number
IDT7164S70DB
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
DIP
无铅代码
无
ECCN 代码
3A001.A.2.C
HTS代码
8542.32.00.41
Reach合规守则
not_compliant
引脚数量
28
IDT7164S70DB拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。