Intersil (Renesas Electronics America) HI5714EVAL
- 收藏
- 对比
HI5714EVAL
1244-HI5714EVAL
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION PLATFORM HI5714
1最小包装量--
HI5714EVAL详情
Intersil (Renesas Electronics America) HI5714EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
1998
零件状态
活跃
界面
Parallel
比特数
8
采样率
75 Msps
评估套件
有
A/D转换器数量
1
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
含铅
HI5714EVAL拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。