Intersil (Renesas Electronics America) HI5746EVAL1
- 收藏
- 对比
HI5746EVAL1
1244-HI5746EVAL1
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION PLATFORM HI5746
1最小包装量--
HI5746EVAL1详情
Intersil (Renesas Electronics America) HI5746EVAL1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2000
零件状态
Discontinued
界面
Parallel
比特数
10
采样率
40 Msps
评估套件
有
A/D转换器数量
1
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
含铅
HI5746EVAL1拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。