Intersil (Renesas Electronics America) HI7190EVAL
- 收藏
- 对比
HI7190EVAL
1244-HI7190EVAL
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVALUATION PLATFORM HI7190
1最小包装量--
HI7190EVAL详情
Intersil (Renesas Electronics America) HI7190EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
1999
零件状态
Discontinued
界面
Serial
比特数
24
采样率
200 ksps
评估套件
有
A/D转换器数量
1
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
含铅
HI7190EVAL拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)







哦! 它是空的。