MCB60P1200TLB-TRR详情
IXYS MCB60P1200TLB-TRR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
28 Weeks
安装类型
表面贴装
包装/外壳
9-PowerSMD
零件状态
活跃
场效应管类型
4 N-Channel (Half Bridge)
漏源电压 (Vdss)
1200V
场效应管特性
Standard
MCB60P1200TLB-TRR拓展信息
IXYS
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse








哦! 它是空的。