MKE38P600TLB详情
IXYS MKE38P600TLB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
32 Weeks
安装类型
表面贴装
包装/外壳
9-SMD Module
供应商器件包装
ISOPLUS-SMPD™.B
Current - Continuous Drain (Id) @ 25℃
50A Tc
包装
Bulk
零件状态
活跃
漏源电压 (Vdss)
600V
RoHS状态
Non-RoHS Compliant
MKE38P600TLB拓展信息
IXYS
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse








哦! 它是空的。