FVGS3-2.5 K详情
JST FVGS3-2.5 K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
ring
Hole for screw
M3
Ring inside diameter
3.2mm
Wire cross-section
1...2.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
blue
Contact Materials
copper alloy
Insulator material
PVC
Gross weight
0.8g
Certificates
RoHS compliant
FVGS3-2.5 K拓展信息








哦! 它是空的。