FVGS8-6 (LF) K详情
JST FVGS8-6 (LF) K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Gross weight
2.343g
Certificates
RoHS compliant
Insulator material
PVC
Contact Materials
copper alloy
Colour
yellow
Ferrule variant
insulated
Mechanical mounting
for cable
Electrical mounting
crimped
Wire cross-section
2.5...6mm<sup>2</sup>
Ring inside diameter
8.4mm
Hole for screw
M8
Type of tip
ring
FVGS8-6 (LF) K拓展信息








哦! 它是空的。