LVDDF2-187A-8 BU (PA)(S) K详情
JST LVDDF2-187A-8 BU (PA)(S) K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
1.068g
Colour
blue
Ferrule variant
insulated
Mechanical mounting
for cable
Electrical mounting
crimped
Wire cross-section
1...2.5mm<sup>2</sup>
Kind of terminal
female
Type of terminal
flat
宽度
4.8mm
器件厚度
0.8mm
LVDDF2-187A-8 BU (PA)(S) K拓展信息








哦! 它是空的。