1121010C详情
Lapp 1121010C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 6
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
6 - 6
Diameter plug-in contact
3.6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
6 - 6
Connectable conductor cross section solid-core
6 - 6
1121010C拓展信息








哦! 它是空的。