11222700详情
Lapp 11222700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ATC3C2X30100XRU
Manufacturer
Cutler Hammer, Div of Eaton Co
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 2.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 2.5
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
1.5 - 2.5
Connectable conductor cross section solid-core
1.5 - 2.5
11222700拓展信息








哦! 它是空的。