44420238详情
Lapp 44420238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
120 - 120
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
120 - 120
Diameter plug-in contact
20
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
120 - 120
Connectable conductor cross section solid-core
120 - 120
44420238拓展信息








哦! 它是空的。