44429318详情
Lapp 44429318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connectable conductor cross section fine-strand with cable end sleeve
1 - 2.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
1 - 2.5
Diameter plug-in contact
3.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
1 - 2.5
Connectable conductor cross section solid-core
1 - 2.5
44429318拓展信息








哦! 它是空的。