44429329详情
Lapp 44429329重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 10
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
6 - 10
Diameter plug-in contact
3.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
6 - 10
Connectable conductor cross section solid-core
6 - 10
44429329拓展信息








哦! 它是空的。