44429354详情
Lapp 44429354重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
10 - 10
Connectable conductor cross section fine-strand without cable end sleeve
10 - 10
Connectable conductor cross section multi-wired
10 - 10
Connectable conductor cross section solid-core
10 - 10
Diameter plug-in contact
10
Material contact
Brass
Material of contact surface
Silver
Type of electric connection
压接
44429354拓展信息








哦! 它是空的。