C11812_Anna-50-6-M-OSL详情
LEDiL C11812_Anna-50-6-M-OSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Separate
With strain relief
无
Pollution degree
3
Model
Plug
Rated surge voltage
4
宽度
20
高度
12.9
长度
37.5
C11812_Anna-50-6-M-OSL拓展信息
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL
LEDiL








哦! 它是空的。