TMEX 1.25Y-4S-RED详情
NICHIFU TMEX 1.25Y-4S-RED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
fork
Hole for screw
M4
Ring inside diameter
4.3mm
Wire cross-section
0.3...1.65mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
red
Contact Materials
copper
Wire size
22AWG...16AWG
Insulator material
polycarbonate
Gross weight
0.73g
Certificates
RoHS compliant
TMEX 1.25Y-4S-RED拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。