TMEX 5.5-8-RED详情
NICHIFU TMEX 5.5-8-RED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
ring
Hole for screw
M8
Ring inside diameter
8.4mm
Wire cross-section
2.63...6.64mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
red
Contact Materials
copper
Wire size
12AWG...10AWG
Insulator material
polycarbonate
Gross weight
1g
Certificates
RoHS compliant
TMEX 5.5-8-RED拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。