TMEX TC-2-16-BLU详情
NICHIFU TMEX TC-2-16-BLU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
wire pin
Wire cross-section
1.04...2.63mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
blue
Contact Materials
copper
Wire size
16AWG...14AWG
Insulator material
polycarbonate
Gross weight
0.902g
Certificates
RoHS compliant
直径
1.9mm
长度
16mm
TMEX TC-2-16-BLU拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。