Samsung Semiconductor K4B2G1646F-BCK0TCV
- 收藏
- 对比
K4B2G1646F-BCK0TCV
2107-K4B2G1646F-BCK0TCV
存储器
--
大陆
立即发货

K4B2G1646F-BCK0TCV datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K4B2G1646F-BCK0TCV详情
Samsung Semiconductor K4B2G1646F-BCK0TCV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
96
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Width
7.5
Package Length
13.3
PCB changed
96
Standard Package Name
BGA
Supplier Package
FBGA
Lead Shape
Ball
零件状态
Obsolete
K4B2G1646F-BCK0TCV拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。