Samsung Semiconductor K4D263238K-VC40T00
- 收藏
- 对比
K4D263238K-VC40T00
2107-K4D263238K-VC40T00
存储器
--
大陆
立即发货

K4D263238K-VC40T00 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K4D263238K-VC40T00详情
Samsung Semiconductor K4D263238K-VC40T00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
144
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1(Max)
Package Width
12
Package Length
12
PCB changed
144
Standard Package Name
BGA
Supplier Package
FBGA
Lead Shape
Ball
零件状态
Obsolete
K4D263238K-VC40T00拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。