Samsung Semiconductor K4E8E304EE-EGCE00
- 收藏
- 对比
K4E8E304EE-EGCE00
2107-K4E8E304EE-EGCE00
存储器
--
大陆
立即发货

K4E8E304EE-EGCE00 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K4E8E304EE-EGCE00详情
Samsung Semiconductor K4E8E304EE-EGCE00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
DRAM Type
Mobile LPDDR3 SDRAM
Chip Density (bit)
8G
Mounting
表面贴装
Package Width
11
Package Length
11.5
PCB changed
178
Standard Package Name
BGA
Supplier Package
FBGA
Lead Shape
Ball
零件状态
Unconfirmed
引脚数量
178
K4E8E304EE-EGCE00拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。