Samsung Semiconductor K4H511638F-LCB30T00
- 收藏
- 对比
K4H511638F-LCB30T00
2107-K4H511638F-LCB30T00
存储器
--
大陆
立即发货

K4H511638F-LCB30T00 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K4H511638F-LCB30T00详情
Samsung Semiconductor K4H511638F-LCB30T00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
66
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1
Package Width
10.16
Package Length
22.62(Max)
PCB changed
66
Standard Package Name
SOP
Supplier Package
TSOP-II
Lead Shape
Gull-wing
零件状态
Obsolete
K4H511638F-LCB30T00拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。