Samsung Semiconductor K4S643232H-TC60T00
- 收藏
- 对比
K4S643232H-TC60T00
2107-K4S643232H-TC60T00
存储器
--
大陆
立即发货

K4S643232H-TC60T00 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K4S643232H-TC60T00详情
Samsung Semiconductor K4S643232H-TC60T00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1
Package Width
10.16
Package Length
22.22
PCB changed
86
Standard Package Name
SOP
Supplier Package
TSOP-II
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
86
K4S643232H-TC60T00拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。