Samsung Semiconductor K4T51163QQ-BIE6000
- 收藏
- 对比
K4T51163QQ-BIE6000
2107-K4T51163QQ-BIE6000
存储器
--
大陆
立即发货

K4T51163QQ-BIE6000 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K4T51163QQ-BIE6000详情
Samsung Semiconductor K4T51163QQ-BIE6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Width
7.5
Package Length
12.5
PCB changed
84
Standard Package Name
BGA
Supplier Package
FBGA
Lead Shape
Ball
零件状态
Obsolete
引脚数量
84
K4T51163QQ-BIE6000拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。