Samsung Semiconductor K6F1616T6B-TF55000
- 收藏
- 对比
K6F1616T6B-TF55000
2107-K6F1616T6B-TF55000
存储器
--
大陆
立即发货

K6F1616T6B-TF55000 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K6F1616T6B-TF55000详情
Samsung Semiconductor K6F1616T6B-TF55000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
48
EU RoHS
不合规
Automotive
无
PPAP
无
Timing Type
Asynchronous
Mounting
表面贴装
Package Height
1
Package Width
18.4
Package Length
12.4(Max)
PCB changed
48
Standard Package Name
SOP
Supplier Package
TSOP-I
Lead Shape
Gull-wing
包装
Tray
零件状态
Obsolete
K6F1616T6B-TF55000拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。