Samsung Semiconductor K6X1008T2D-GF70000
- 收藏
- 对比
K6X1008T2D-GF70000
2107-K6X1008T2D-GF70000
存储器
--
大陆
立即发货

K6X1008T2D-GF70000 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K6X1008T2D-GF70000详情
Samsung Semiconductor K6X1008T2D-GF70000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
32
EU RoHS
不合规
Automotive
Unknown
Mounting
表面贴装
Package Height
2.74
Package Width
11.43
Package Length
20.87(Max)
PCB changed
32
Supplier Package
SOP
零件状态
Obsolete
K6X1008T2D-GF70000拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。