Samsung Semiconductor K6X4008T1F-BF70000
- 收藏
- 对比
K6X4008T1F-BF70000
2107-K6X4008T1F-BF70000
存储器
--
大陆
立即发货

K6X4008T1F-BF70000 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K6X4008T1F-BF70000详情
Samsung Semiconductor K6X4008T1F-BF70000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
Unknown
Mounting
表面贴装
Package Height
2.74
Package Width
11.43
Package Length
20.87(Max)
PCB changed
32
Standard Package Name
SOP
Supplier Package
SOP
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
32
K6X4008T1F-BF70000拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。