Samsung Semiconductor K7B323625M-QC75000
- 收藏
- 对比
K7B323625M-QC75000
2107-K7B323625M-QC75000
存储器
--
大陆
立即发货

K7B323625M-QC75000 datasheet pdf and Memory product details from Samsung Semiconductor stock available at utmel
1最小包装量--
K7B323625M-QC75000详情
Samsung Semiconductor K7B323625M-QC75000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
Automotive
无
PPAP
无
Timing Type
Asynchronous
Mounting
表面贴装
Package Height
1.4
Package Width
14
Package Length
20
PCB changed
100
Standard Package Name
QFP
Supplier Package
TQFP
Lead Shape
Gull-wing
包装
Tray
零件状态
Obsolete
引脚数量
100
K7B323625M-QC75000拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung Semiconductor







哦! 它是空的。