Samsung Semiconductor M393B2G70EB0-YK002
- 收藏
- 对比
M393B2G70EB0-YK002
2107-M393B2G70EB0-YK002
存储器 - 模块
--
大陆
立即发货

M393B2G70EB0-YK002 datasheet pdf and Memory - Modules product details from Samsung Semiconductor stock available at utmel
1最小包装量--
M393B2G70EB0-YK002详情
Samsung Semiconductor M393B2G70EB0-YK002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
RDIMM
PCB changed
240
Package Length
133.35
Package Width
4(Max)
Package Height
30
Mounting
Socket
PPAP
无
Automotive
无
EU RoHS
Compliant
零件状态
Unconfirmed
引脚数量
240
M393B2G70EB0-YK002拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。