注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥176.952821
10
¥166.936623
100
¥157.487382
500
¥148.573001
1000
¥140.163208
Samsung Semiconductor M471A2K43CB1-CRC
- 收藏
- 对比
M471A2K43CB1-CRC
2107-M471A2K43CB1-CRC
存储器 - 模块
--
大陆
立即发货

M471A2K43CB1-CRC datasheet pdf and Memory - Modules product details from Samsung Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
M471A2K43CB1-CRC详情
Samsung Semiconductor M471A2K43CB1-CRC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
Socket
Package Height
30
Package Width
3.7(Max)
Package Length
69.6
PCB changed
260
Supplier Package
SODIMM
Lead Shape
No Lead
零件状态
活跃
引脚数量
260
M471A2K43CB1-CRC拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor






哦! 它是空的。