STMicroelectronics STWA45N60DM2AG
- 收藏
- 对比
STWA45N60DM2AG
2381-STWA45N60DM2AG
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

PTD HIGH VOLTAGE
--最小包装量--
STWA45N60DM2AG详情
STMicroelectronics STWA45N60DM2AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Tube
Product Status
Preliminary
Current - Continuous Drain (Id) @ 25℃
-
Base Product Number
STWA45
Continuous Drain Current Id
34
Qualification
AEC-Q100
Factory Pack QuantityFactory Pack Quantity
600
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
Details
系列
-
包装
Tube
子类别
MOSFETs
技术
Si
功率耗散
250
产品类别
MOSFET
信道型
N
产品类别
MOSFET
STWA45N60DM2AG拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。