THERMALTRONICS HTN-TS32
- 收藏
- 对比
HTN-TS32
8-HTN-TS32
焊接,拆焊,返修尖头,喷嘴
--
大陆
立即发货

Nozzle: hot air; TSOP28,TSOP32; 21x9.1mm; H-TS32
1最小包装量--
HTN-TS32详情
THERMALTRONICS HTN-TS32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of nozzle
hot air
Applications of soldering equipment1
TSOP32
Applications of soldering equipment
TSOP28
Related items1
TMT-HA300
Related items
HCT-900
Nozzle size
21x9.1mm
Engineering PN
H-TS32
Gross weight
56g
Certificates
RoHS compliant
HTN-TS32拓展信息







哦! 它是空的。